Newport MKS Liquid Light Guide, Bifurcated, 300-650 nm, 0.12 in. Core, 39.4 in. Legs 76846

Description
The 76846 Bifurcated Liquid Light Guide is for dual source applications. The single end does not meet into a common circular core, as the two cores are stacked in the common end. Each leg has an active core of 0.12 inch (3 mm) and a length of 39.4 inch (1 m). This version has a 300 to 650 nm range. High ultraviolet to near-infrared throughput Liquid light guides provide much greater transmittance than Fused Silica Fiber Bundles, do not have the risk of fiber breakage, and are less expensive. Data shown for 2 meter long light guides. Bifurcated and Trifurcated Versions For dual source applications, bifurcated liquid light guides are available. The two cores are stacked atop each other in the common end, allowing for complete focus of each individual light source onto its own irradiance area. Trifurcated light guides are also available – contact us for more information. Front view of common end of a bifurcated liquid light guide – the end does not merge into a single circular core.
Request a Quote
Description
The 76846 Bifurcated Liquid Light Guide is for dual source applications. The single end does not meet into a common circular core, as the two cores are stacked in the common end. Each leg has an active core of 0.12 inch (3 mm) and a length of 39.4 inch (1 m). This version has a 300 to 650 nm range. High ultraviolet to near-infrared throughput Liquid light guides provide much greater transmittance than Fused Silica Fiber Bundles, do not have the risk of fiber breakage, and are less expensive. Data shown for 2 meter long light guides. Bifurcated and Trifurcated Versions For dual source applications, bifurcated liquid light guides are available. The two cores are stacked atop each other in the common end, allowing for complete focus of each individual light source onto its own irradiance area. Trifurcated light guides are also available – contact us for more information. Front view of common end of a bifurcated liquid light guide – the end does not merge into a single circular core.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Liquid Light Guide, Bifurcated, 300-650 nm, 0.12 in. Core, 39.4 in. Legs - 76846 - Newport MKS
Irvine, CA, United States
Liquid Light Guide, Bifurcated, 300-650 nm, 0.12 in. Core, 39.4 in. Legs
76846
Liquid Light Guide, Bifurcated, 300-650 nm, 0.12 in. Core, 39.4 in. Legs 76846
The 76846 Bifurcated Liquid Light Guide is for dual source applications. The single end does not meet into a common circular core, as the two cores are stacked in the common end. Each leg has an active core of 0.12 inch (3 mm) and a length of 39.4 inch (1 m). This version has a 300 to 650 nm range. High ultraviolet to near-infrared throughput Liquid light guides provide much greater transmittance than Fused Silica Fiber Bundles, do not have the risk of fiber breakage, and are less expensive. Data shown for 2 meter long light guides. Bifurcated and Trifurcated Versions For dual source applications, bifurcated liquid light guides are available. The two cores are stacked atop each other in the common end, allowing for complete focus of each individual light source onto its own irradiance area. Trifurcated light guides are also available – contact us for more information. Front view of common end of a bifurcated liquid light guide – the end does not merge into a single circular core.

The 76846 Bifurcated Liquid Light Guide is for dual source applications. The single end does not meet into a common circular core, as the two cores are stacked in the common end. Each leg has an active core of 0.12 inch (3 mm) and a length of 39.4 inch (1 m). This version has a 300 to 650 nm range.

High ultraviolet to near-infrared throughput

Liquid light guides provide much greater transmittance than Fused Silica Fiber Bundles, do not have the risk of fiber breakage, and are less expensive. Data shown for 2 meter long light guides.


Bifurcated and Trifurcated Versions

For dual source applications, bifurcated liquid light guides are available. The two cores are stacked atop each other in the common end, allowing for complete focus of each individual light source onto its own irradiance area. Trifurcated light guides are also available – contact us for more information.


Front view of common end of a bifurcated liquid light guide – the end does not merge into a single circular core.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Light Guides
Product Number 76846
Product Name Liquid Light Guide, Bifurcated, 300-650 nm, 0.12 in. Core, 39.4 in. Legs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
Core Material Liquid; Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 420-2000 nm, 0.3 in. Core, 0.52 NA - 77638 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 1m Length, SMA - 78253 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
Fiber Optic Cable, VIS-NIR, 200 µm Core, 250 µm Clad, 2m Length, SMA - 78256 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.2000 mm (0.0079 inch)
View Details
Liquid Light Guide, 79 in., 300-650 nm, 0.2 in. Core, 0.59 NA - 77557 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details