Dialight Corp. Light Pipe, Optopipeg +-+, 17.78 Mm, Circular, 2, Transparent, Press Fit Rohs Compliant Dialight 515-1094F

Description
Light Pipe, OptopipeG +-+, 17.78 mm, Circular, 2, Transparent, Press Fit RoHS Compliant: Yes
Datasheet
Description
Light Pipe, OptopipeG +-+, 17.78 mm, Circular, 2, Transparent, Press Fit RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Optopipeg +-+, 17.78 Mm, Circular, 2, Transparent, Press Fit Rohs Compliant Dialight - 93K4192 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Optopipeg +-+, 17.78 Mm, Circular, 2, Transparent, Press Fit Rohs Compliant Dialight
93K4192
Light Pipe, Optopipeg +-+, 17.78 Mm, Circular, 2, Transparent, Press Fit Rohs Compliant Dialight 93K4192
Light Pipe, OptopipeG +-+, 17.78 mm, Circular, 2, Transparent, Press Fit RoHS Compliant: Yes

Light Pipe, OptopipeG +-+, 17.78 mm, Circular, 2, Transparent, Press Fit RoHS Compliant: Yes

Supplier's Site Datasheet
Light Pipe, Dual, Round, Pcb; Length Dialight - 30K0499 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Dual, Round, Pcb; Length Dialight
30K0499
Light Pipe, Dual, Round, Pcb; Length Dialight 30K0499
LIGHT PIPE, DUAL, ROUND, PCB; Length:17.78mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Material:Polycarbona te RoHS Compliant: Yes

LIGHT PIPE, DUAL, ROUND, PCB; Length:17.78mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Material:Polycarbonate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 93K4192
Product Name Light Pipe, Optopipeg +-+, 17.78 Mm, Circular, 2, Transparent, Press Fit Rohs Compliant Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, Bifurcated, 300-650 nm, 0.12 in. Core, 79 in. Legs - 76847 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2173482-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details