Dialight Corp. Light Pipe 2 Element Rj45; Material Dialight 515-1070F

Description
LIGHT PIPE 2 ELEMENT RJ45; Material:Polycarbona te RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE 2 ELEMENT RJ45; Material:Polycarbona te RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe 2 Element Rj45; Material Dialight - 30K0471 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe 2 Element Rj45; Material Dialight
30K0471
Light Pipe 2 Element Rj45; Material Dialight 30K0471
LIGHT PIPE 2 ELEMENT RJ45; Material:Polycarbona te RoHS Compliant: Yes

LIGHT PIPE 2 ELEMENT RJ45; Material:Polycarbonate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0471
Product Name Light Pipe 2 Element Rj45; Material Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 600 µm Core, 750 µm Clad, 1m Length, SMA - 78259 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details