Dialight Corp. Light Pipe 2 Element; Length Dialight 515-1051F

Description
LIGHT PIPE 2 ELEMENT; Length:-; No. of Light Pipes:-; Light Pipe Shape:-; Light Pipe Mounting:-; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE 2 ELEMENT; Length:-; No. of Light Pipes:-; Light Pipe Shape:-; Light Pipe Mounting:-; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe 2 Element; Length Dialight - 30K0441 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe 2 Element; Length Dialight
30K0441
Light Pipe 2 Element; Length Dialight 30K0441
LIGHT PIPE 2 ELEMENT; Length:-; No. of Light Pipes:-; Light Pipe Shape:-; Light Pipe Mounting:-; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

LIGHT PIPE 2 ELEMENT; Length:-; No. of Light Pipes:-; Light Pipe Shape:-; Light Pipe Mounting:-; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Light Pipe 2 Element Rohs Compliant Dialight - 87M1538 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe 2 Element Rohs Compliant Dialight
87M1538
Light Pipe 2 Element Rohs Compliant Dialight 87M1538
LIGHT PIPE 2 ELEMENT ROHS COMPLIANT: YES

LIGHT PIPE 2 ELEMENT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0441
Product Name Light Pipe 2 Element; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2173482-7 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 48 in. - 77526 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1219 mm (48 inch)
Diameter 3.2 mm (0.1260 inch)
View Details