Dialight Corp. Lamp Holders & Accessories 367-8430-09-810

Description
Lamp Holders & Accessories 15/32" PMI BASE
Description
Lamp Holders & Accessories 15/32" PMI BASE

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Holders & Accessories
367-8430-09-810
Lamp Holders & Accessories 367-8430-09-810
Lamp Holders & Accessories 15/32" PMI BASE

Lamp Holders & Accessories 15/32" PMI BASE

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 367-8430-09-810
Product Name Lamp Holders & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707772 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 13 x 2.4 x 150mm
Lead Length 150 mm (5.91 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Self Aligning Spacer for T-1 LED's - 7360 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers