The 7360 is a self-aligning spacer designed for mounting T-1 and T-1 3/4 LEDs on printed circuit boards, providing lead retention, height control, and stability without requiring special tools. It is made of black PVC with a UL 94V-0 rating, features internally tapered barriers to guide leads and prevent shorting, and includes bottom bosses for heat dissipation and post-soldering cleanup. The part measures .280 inches (7.1 mm) in length and is compatible with components on .100 inch (2.5 mm) centers.
Part Number: 7360
SPACER MOUNTS LED T-1 .280"
LED Mounting Hardware .28" T1 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 7360 | 36-7360-ND | 7360 |
| Product Name | Self Aligning Spacer for T-1 LED's | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |