Dialight Corp. Lamp Lenses 250-3334-500

Description
Lamp Lenses HOLDER
Datasheet
Description
Lamp Lenses HOLDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Lenses
250-3334-500
Lamp Lenses 250-3334-500
Lamp Lenses HOLDER

Lamp Lenses HOLDER

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 250-3334-500
Product Name Lamp Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 8795860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 22.4mm
Lead Length 22.4 mm (0.8819 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7375 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 5-2154874-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
2 suppliers