Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Yellow, 3.6V; Led Color Dialight 249-8067-3733-504F

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, YELLOW, 3.6V; LED Color:Yellow; Operating Voltage:3.6VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:150mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, YELLOW, 3.6V; LED Color:Yellow; Operating Voltage:3.6VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:150mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Yellow, 3.6V; Led Color Dialight - 33M2204 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Yellow, 3.6V; Led Color Dialight
33M2204
Panel Mount Indicator, Led, 9.53Mm, Yellow, 3.6V; Led Color Dialight 33M2204
PANEL MOUNT INDICATOR, LED, 9.53MM, YELLOW, 3.6V; LED Color:Yellow; Operating Voltage:3.6VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:150mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM, YELLOW, 3.6V; LED Color:Yellow; Operating Voltage:3.6VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:150mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M2204
Product Name Panel Mount Indicator, Led, 9.53Mm, Yellow, 3.6V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12M8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details