Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Red, 14V; Led Color Dialight 249-7871-3331-504F

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:55mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:55mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Red, 14V; Led Color Dialight - 33M2188 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Red, 14V; Led Color Dialight
33M2188
Panel Mount Indicator, Led, 9.53Mm, Red, 14V; Led Color Dialight 33M2188
PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:55mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM, RED, 14V; LED Color:Red; Operating Voltage:14VDC; Mounting Hole Dia:9.53mm; Forward Current If:20mA; Luminous Intensity:55mcd; IP / NEMA Rating:Not Rated; Product Range:249 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M2188
Product Name Panel Mount Indicator, Led, 9.53Mm, Red, 14V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
View Details