Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Blue, 28V; Led Color Dialight 249-4168-3334-504F

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:700mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:700mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Blue, 28V; Led Color Dialight - 33M2180 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Blue, 28V; Led Color Dialight
33M2180
Panel Mount Indicator, Led, 9.53Mm, Blue, 28V; Led Color Dialight 33M2180
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:700mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:700mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M2180
Product Name Panel Mount Indicator, Led, 9.53Mm, Blue, 28V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Specs
LED Type Red; Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 120 degrees
View Details
Medium Angle TO-46 880 nm Emitter - OD-880L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details