Dialight Corp. Panel Mount Indicator, Led, 9.53Mm, Blue, 14V; Led Color Dialight 249-4167-3734-504F

Description
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 14V; LED Color:Blue; Operating Voltage:-; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:1.5cd; IP / NEMA Rating:-; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 14V; LED Color:Blue; Operating Voltage:-; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:1.5cd; IP / NEMA Rating:-; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.53Mm, Blue, 14V; Led Color Dialight - 33M2179 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.53Mm, Blue, 14V; Led Color Dialight
33M2179
Panel Mount Indicator, Led, 9.53Mm, Blue, 14V; Led Color Dialight 33M2179
PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 14V; LED Color:Blue; Operating Voltage:-; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:1.5cd; IP / NEMA Rating:-; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 14V; LED Color:Blue; Operating Voltage:-; Mounting Hole Dia:9.53mm; Forward Current If:10mA; Luminous Intensity:1.5cd; IP / NEMA Rating:-; Product Range:-; Forward Voltage:14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M2179
Product Name Panel Mount Indicator, Led, 9.53Mm, Blue, 14V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 140 degrees
View Details
Narrow Angle TO-46 880 nm Emitter - OD-880F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details