Dialight Corp. Lamp Lenses 080-1211-303

Description
Lamp Lenses LARGE PANEL IND
Datasheet
Description
Lamp Lenses LARGE PANEL IND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Lenses
080-1211-303
Lamp Lenses 080-1211-303
Lamp Lenses LARGE PANEL IND

Lamp Lenses LARGE PANEL IND

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 080-1211-303
Product Name Lamp Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.1 x 10 x 5mm
Lead Length 45 mm (1.77 inch)
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LEDs - Spacers, Standoffs - 36-7042-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details