Dialight Corp. LED Lenses 080-0531-303

Description
LED Lenses RED DIFFUSED FOR 051 & 080 SERIES
Datasheet
Description
LED Lenses RED DIFFUSED FOR 051 & 080 SERIES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lenses
080-0531-303
LED Lenses 080-0531-303
LED Lenses RED DIFFUSED FOR 051 & 080 SERIES

LED Lenses RED DIFFUSED FOR 051 & 080 SERIES

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 080-0531-303
Product Name LED Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8795973 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 45.4mm
Lead Length 45.4 mm (1.79 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Self Aligning Spacer for T-1 3/4 LED - 8314 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers