The 8314 is a self-aligning spacer for T-1 and T-1 3/4 LEDs, designed for PC board mounting with positive lead alignment on 0.100 inch (2.5 mm) centers. It features an internally tapered barrier to guide leads, eliminate shorting, and provide height control and stability, with bottom bosses for heat dissipation and post-soldering cleanup. Made from black PVC with UL 94V-0 rating, it accommodates Tri-Lead and Bi-Lead LED components and is suitable for mounting lamps, resistors, transistors, diodes, and capacitors. The part has a length of 0.180 inch (4.6 mm).
Part Number: 8314
SPACER MOUNTS LED T-1 3/4 .180"
LED Mounting Hardware .18" T1 3/4 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 8314 | 36-8314-ND | 8314 |
| Product Name | Self Aligning Spacer for T-1 3/4 LED | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |