RP1 Line of High Shear Rotor Stator Mixers - Cost-Effective and Full Featured!
The RP1 Line of high shear rotor stator mixers offers a cost-effective and feature-rich solution for laboratory or small batch settings. This versatile benchtop mixer can handle a wide range of liquid volumes, accommodating up to 5 gallons with ease. Designed for low to medium viscosity, these rotor stator mixers deliver ultra-high shear capabilities, including emulsification, particle reduction, and homogenization.
The unique adjustable container holder firmly clamps vessels of various diameters in place, ensuring stability during mixing. The RP1 comes standard with an angle slotted stator, but offers added variability with quick and easy replacement options like a general-purpose stator or an emulser stator, allowing you to tailor the mixer to your specific needs.
Experience greater versatility in vessel height with the air or electric lift option, enabling you to adjust the height of the rotor stator as needed, facilitating seamless mixing with vessels of different heights.
Safety is our top priority - our explosion-proof mixer utilizes an Inverter Duty Explosion Proof electric motor, ensuring safe operations even in hazardous environments.
Operating at mixing speeds ranging from 500 to 5000 RPM, the RP1 accommodates vessels up to 16" in height. If taller height requirements are necessary, consider exploring our RP2 line of post-mount rotor stators, offering equally exceptional performance.
Unleash the power of precise mixing with the RP1 Line of high shear rotor stator mixers, offering cost-effectiveness and full functionality for various laboratory and small batch applications. Experience unparalleled mixing capabilities and achieve remarkable results with ease!
| MXD Process | |
|---|---|
| Product Category | Rotor-Stator Mixers |
| Product Number | RP1020XDA |
| Product Name | RP1 Explosion Proof Lab Benchtop Rotor Stator |
| Features | Explosion Proof |
| Media Type | Liquids |
| Capacity (volumetric) | 0.0071 to 0.6684 cubic feet (0.2000 to 18.93 liters) |
| Market / Application Trigger | Laboratory |