Cognex Corporation DataMan 280 Series Fixed-Mount Barcode Readers DataMan 280

Description
The DataMan 280 is an all purpose, all powerful barcode reader designed to perform in a variety of code-reading environments. DataMan 280 readers are engineered to track and trace items throughout manufacturing and logistics facilities. From hands-free code reading in a logistics warehouse to decoding direct part markings (DPMs) in a manufacturing plant, DataMan 280 readers increase traceability and boost throughput by delivering the highest read rates. Solve tough manufacturing and logistics applications DataMan 280 series are versatile barcode readers that can adapt to virtually any manufacturing or logistics environment and solve a variety of code-reading challenges. DataMan 280 series barcode readers provide unprecedented read rates on 1D and 2D label-based codes and DPMs. The reader’s ability to decode difficult DPMs, label-based codes, and operate in hands-free scanning situations can assist a variety of facilities increase throughput, streamline workflows, and achieve greater efficiency. Take your operations to the next level with advanced reading and imaging technology DataMan 280 readers leverage patented decoding algorithms and imaging technology to improve efficiency and throughput by maintaining high read rates in poor lighting environments and when codes are damaged. High Dynamic Range (HDR) technology enhances image quality and contrast to improve code handling and enable greater coverage for better efficiency. High-speed Liquid Lens Technology (HSLL) dynamically autofocuses without any mechanical parts, enabling the reader to solve high-speed, high-variability applications with ease. High-Powered Integrated Torch (HPIT): Enhanced code reading with a single click Cognex’s high-powered integrated torch (HPIT) enables operators to toggle between red, white, blue, and green lighting options. This ensures users have the right lighting for the right application by providing optimal contrast, no matter the operating environment. Multicolor lighting can also serve as a performance indicator, delivering immediate color-coded operator feedback. Simplify setup and deployment real-time performance monitoring with Edge Intelligence DataMan 280 series readers combined with Cognex Edge Intelligence (EI) transform big data into smart data to improve overall equipment effectiveness and throughput. EI allows users to configure multiple devices simultaneously, facilitating immediate system performance monitoring and analysis. The technology informs users when issues occur, allowing operators to identify and resolve root causes faster using powerful analytics and image view tools.
Request a Quote
Description
The DataMan 280 is an all purpose, all powerful barcode reader designed to perform in a variety of code-reading environments. DataMan 280 readers are engineered to track and trace items throughout manufacturing and logistics facilities. From hands-free code reading in a logistics warehouse to decoding direct part markings (DPMs) in a manufacturing plant, DataMan 280 readers increase traceability and boost throughput by delivering the highest read rates. Solve tough manufacturing and logistics applications DataMan 280 series are versatile barcode readers that can adapt to virtually any manufacturing or logistics environment and solve a variety of code-reading challenges. DataMan 280 series barcode readers provide unprecedented read rates on 1D and 2D label-based codes and DPMs. The reader’s ability to decode difficult DPMs, label-based codes, and operate in hands-free scanning situations can assist a variety of facilities increase throughput, streamline workflows, and achieve greater efficiency. Take your operations to the next level with advanced reading and imaging technology DataMan 280 readers leverage patented decoding algorithms and imaging technology to improve efficiency and throughput by maintaining high read rates in poor lighting environments and when codes are damaged. High Dynamic Range (HDR) technology enhances image quality and contrast to improve code handling and enable greater coverage for better efficiency. High-speed Liquid Lens Technology (HSLL) dynamically autofocuses without any mechanical parts, enabling the reader to solve high-speed, high-variability applications with ease. High-Powered Integrated Torch (HPIT): Enhanced code reading with a single click Cognex’s high-powered integrated torch (HPIT) enables operators to toggle between red, white, blue, and green lighting options. This ensures users have the right lighting for the right application by providing optimal contrast, no matter the operating environment. Multicolor lighting can also serve as a performance indicator, delivering immediate color-coded operator feedback. Simplify setup and deployment real-time performance monitoring with Edge Intelligence DataMan 280 series readers combined with Cognex Edge Intelligence (EI) transform big data into smart data to improve overall equipment effectiveness and throughput. EI allows users to configure multiple devices simultaneously, facilitating immediate system performance monitoring and analysis. The technology informs users when issues occur, allowing operators to identify and resolve root causes faster using powerful analytics and image view tools.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DataMan 280 Series Fixed-Mount Barcode Readers -  - Cognex Corporation
Natick, MA, United States
DataMan 280 Series Fixed-Mount Barcode Readers
DataMan 280 Series Fixed-Mount Barcode Readers
The DataMan 280 is an all purpose, all powerful barcode reader designed to perform in a variety of code-reading environments. DataMan 280 readers are engineered to track and trace items throughout manufacturing and logistics facilities. From hands-free code reading in a logistics warehouse to decoding direct part markings (DPMs) in a manufacturing plant, DataMan 280 readers increase traceability and boost throughput by delivering the highest read rates. Solve tough manufacturing and logistics applications DataMan 280 series are versatile barcode readers that can adapt to virtually any manufacturing or logistics environment and solve a variety of code-reading challenges. DataMan 280 series barcode readers provide unprecedented read rates on 1D and 2D label-based codes and DPMs. The reader’s ability to decode difficult DPMs, label-based codes, and operate in hands-free scanning situations can assist a variety of facilities increase throughput, streamline workflows, and achieve greater efficiency. Take your operations to the next level with advanced reading and imaging technology DataMan 280 readers leverage patented decoding algorithms and imaging technology to improve efficiency and throughput by maintaining high read rates in poor lighting environments and when codes are damaged. High Dynamic Range (HDR) technology enhances image quality and contrast to improve code handling and enable greater coverage for better efficiency. High-speed Liquid Lens Technology (HSLL) dynamically autofocuses without any mechanical parts, enabling the reader to solve high-speed, high-variability applications with ease. High-Powered Integrated Torch (HPIT): Enhanced code reading with a single click Cognex’s high-powered integrated torch (HPIT) enables operators to toggle between red, white, blue, and green lighting options. This ensures users have the right lighting for the right application by providing optimal contrast, no matter the operating environment. Multicolor lighting can also serve as a performance indicator, delivering immediate color-coded operator feedback. Simplify setup and deployment real-time performance monitoring with Edge Intelligence DataMan 280 series readers combined with Cognex Edge Intelligence (EI) transform big data into smart data to improve overall equipment effectiveness and throughput. EI allows users to configure multiple devices simultaneously, facilitating immediate system performance monitoring and analysis. The technology informs users when issues occur, allowing operators to identify and resolve root causes faster using powerful analytics and image view tools.

The DataMan 280 is an all purpose, all powerful barcode reader designed to perform in a variety of code-reading environments. DataMan 280 readers are engineered to track and trace items throughout manufacturing and logistics facilities. From hands-free code reading in a logistics warehouse to decoding direct part markings (DPMs) in a manufacturing plant, DataMan 280 readers increase traceability and boost throughput by delivering the highest read rates.


Solve tough manufacturing and logistics applications

DataMan 280 series are versatile barcode readers that can adapt to virtually any manufacturing or logistics environment and solve a variety of code-reading challenges. DataMan 280 series barcode readers provide unprecedented read rates on 1D and 2D label-based codes and DPMs.

The reader’s ability to decode difficult DPMs, label-based codes, and operate in hands-free scanning situations can assist a variety of facilities increase throughput, streamline workflows, and achieve greater efficiency.


Take your operations to the next level with advanced reading and imaging technology

DataMan 280 readers leverage patented decoding algorithms and imaging technology to improve efficiency and throughput by maintaining high read rates in poor lighting environments and when codes are damaged.

High Dynamic Range (HDR) technology enhances image quality and contrast to improve code handling and enable greater coverage for better efficiency. High-speed Liquid Lens Technology (HSLL) dynamically autofocuses without any mechanical parts, enabling the reader to solve high-speed, high-variability applications with ease.


High-Powered Integrated Torch (HPIT): Enhanced code reading with a single click

Cognex’s high-powered integrated torch (HPIT) enables operators to toggle between red, white, blue, and green lighting options. This ensures users have the right lighting for the right application by providing optimal contrast, no matter the operating environment. Multicolor lighting can also serve as a performance indicator, delivering immediate color-coded operator feedback.


Simplify setup and deployment real-time performance monitoring with Edge Intelligence

DataMan 280 series readers combined with Cognex Edge Intelligence (EI) transform big data into smart data to improve overall equipment effectiveness and throughput. EI allows users to configure multiple devices simultaneously, facilitating immediate system performance monitoring and analysis. The technology informs users when issues occur, allowing operators to identify and resolve root causes faster using powerful analytics and image view tools.

Supplier's Site

Technical Specifications

  Cognex Corporation
Product Category Barcode Scanners
Product Name DataMan 280 Series Fixed-Mount Barcode Readers
Bar Code Scanner Type Vertical: Counter-top
Unlock Full Specs
to access all available technical data

Similar Products

Bar Code Scanner Hand Held - 187495909 - Radwell International
Specs
Bar Code Scanner Type Gun
View Details
Bar Code Scanner Hand Held - 218127735 - Radwell International
Specs
Bar Code Scanner Type Gun
View Details
DataMan 475VS Series Offline Barcode Verifiers -  - Cognex Corporation
Specs
Symbologies Codabar; Code 128; Code 39; Data Matrix (Data Code); EAN; QR Code; UPC; Other Symbology; 1D: UPC/EAN, Code 128, Code 39 2D: Data Matrix (ECC 200), QR Code, Micro QR Code
Depth of Scan Field 0.0079 to 0.1181 inch (0.2000 to 3 mm)
View Details
DataMan 260 Fixed-Mount Barcode Reader -  - Cognex Corporation
Specs
Interface Options Ethernet; Serial
Symbologies Codabar; Code 128; Code 39; Code 93; Data Matrix (Data Code); EAN; Interleaved 2 of 5; MaxiCode; MSI/Plessey; PLANET; POSTNET; QR Code; UPC; Other Symbology; Code 25, Pharmacode, Aztec, DotCode, PDF417, EAN.UCC Composite, MicroPDF417, GS1 Databar
Light Source LED / CCD
View Details