Caplugs Plastic Caps for Threaded Pipe Ends CE-318

Description
CE Series plastic pipe caps are durable and protect against damage and debris. CE-309 through CE-326 feature an NPT Taper; all others have straight walls. Protects pipe ends. Keeps dirt and contaminants out of the pipe. 14",16",18",20",24", 30",36" & 42" have internal ribs for self ventilating and added impact protection. Material: Low-Density Polyethylene Standard Color: Black* *CE-331 standard color is yellow
Request a Quote
Description
CE Series plastic pipe caps are durable and protect against damage and debris. CE-309 through CE-326 feature an NPT Taper; all others have straight walls. Protects pipe ends. Keeps dirt and contaminants out of the pipe. 14",16",18",20",24", 30",36" & 42" have internal ribs for self ventilating and added impact protection. Material: Low-Density Polyethylene Standard Color: Black* *CE-331 standard color is yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Caps for Threaded Pipe Ends - CE-318 - Caplugs
Buffalo, NY, USA
Plastic Caps for Threaded Pipe Ends
CE-318
Plastic Caps for Threaded Pipe Ends CE-318
CE Series plastic pipe caps are durable and protect against damage and debris. CE-309 through CE-326 feature an NPT Taper; all others have straight walls. Protects pipe ends. Keeps dirt and contaminants out of the pipe. 14",16",18",20",24", 30",36" & 42" have internal ribs for self ventilating and added impact protection. Material: Low-Density Polyethylene Standard Color: Black* *CE-331 standard color is yellow

CE Series plastic pipe caps are durable and protect against damage and debris. CE-309 through CE-326 feature an NPT Taper; all others have straight walls.

  • Protects pipe ends.
  • Keeps dirt and contaminants out of the pipe.
  • 14",16",18",20",24",30",36" & 42" have internal ribs for self ventilating and added impact protection.

Material: Low-Density Polyethylene
Standard Color: Black*
*CE-331 standard color is yellow

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number CE-318
Product Name Plastic Caps for Threaded Pipe Ends
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Caps for Threaded Connectors - CEC-26 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details
Utility Caps - C-2 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details
UN / UNS Caps - DC-6 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 3/8" NPT; (9/16-20)
View Details