Caplugs Static Dissipative & Conductive Protectors for D-Subminiature Connectors DCC-14SD

Description
DCC series caps are designed to provide electrostatic discharge protection of rectangular D-subminiature input/output type connectors. Molded with an integral flange to enable easy application and removal, Series DCC is available in either a black conductive polyethylene copolymer or pink static dissipative ethylene vinyl acetate. This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046 Material: Static Dissipative Ethylene Vinyl Acetate or Conductive Polyethylene Copolymer (EVA) Standard Color: Pink or Black For other material & color options contact customer service at 1.888.CAPLUGS
Request a Quote
Description
DCC series caps are designed to provide electrostatic discharge protection of rectangular D-subminiature input/output type connectors. Molded with an integral flange to enable easy application and removal, Series DCC is available in either a black conductive polyethylene copolymer or pink static dissipative ethylene vinyl acetate. This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046 Material: Static Dissipative Ethylene Vinyl Acetate or Conductive Polyethylene Copolymer (EVA) Standard Color: Pink or Black For other material & color options contact customer service at 1.888.CAPLUGS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Static Dissipative & Conductive Protectors for D-Subminiature Connectors - DCC-14SD - Caplugs
Buffalo, NY, USA
Static Dissipative & Conductive Protectors for D-Subminiature Connectors
DCC-14SD
Static Dissipative & Conductive Protectors for D-Subminiature Connectors DCC-14SD
DCC series caps are designed to provide electrostatic discharge protection of rectangular D-subminiature input/output type connectors. Molded with an integral flange to enable easy application and removal, Series DCC is available in either a black conductive polyethylene copolymer or pink static dissipative ethylene vinyl acetate. This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046 Material: Static Dissipative Ethylene Vinyl Acetate or Conductive Polyethylene Copolymer (EVA) Standard Color: Pink or Black For other material & color options contact customer service at 1.888.CAPLUGS

DCC series caps are designed to provide electrostatic discharge protection of rectangular D-subminiature input/output type connectors. Molded with an integral flange to enable easy application and removal, Series DCC is available in either a black conductive polyethylene copolymer or pink static dissipative ethylene vinyl acetate.

This product has been fabricated from a conductive material that:

  1. Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78
  2. Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046

Material: Static Dissipative Ethylene Vinyl Acetate or Conductive Polyethylene Copolymer (EVA)
Standard Color: Pink or Black
For other material & color options contact customer service at 1.888.CAPLUGS

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number DCC-14SD
Product Name Static Dissipative & Conductive Protectors for D-Subminiature Connectors
Material Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Finishing Caps for Round Tubing and Rods - COF-3/4 - Caplugs
Specs
Shape / Application Round
Material Polyethylene (PE)
View Details
Caps for Threaded Connectors - EC-9 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details