MOCAP LLC Ratchet Length Rectangular Tubes - 5/16X1-3/8 -17-3/4 (8X36 - 255-450MM) RCT TLSCPC RP08X36-255

Description
Rectangular Paks are a telescopic tube packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for rectangular telescopic tubes include everything from packaging saw blades and machine knives in the cutting tool industry, electrodes in the welding industry to writing instruments in the office supply industry. A hanger option is offered for appealing hanging presentation. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Our Rectangular Pak telescopic tubes are also available in Round and Square configurations. Rectangular Paks are available in transparent Polypropylene (PP). Additional colors and materials are available. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote
Description
Rectangular Paks are a telescopic tube packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for rectangular telescopic tubes include everything from packaging saw blades and machine knives in the cutting tool industry, electrodes in the welding industry to writing instruments in the office supply industry. A hanger option is offered for appealing hanging presentation. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Our Rectangular Pak telescopic tubes are also available in Round and Square configurations. Rectangular Paks are available in transparent Polypropylene (PP). Additional colors and materials are available. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ratchet Length Rectangular Tubes - 5/16X1-3/8 -17-3/4 (8X36 - 255-450MM) RCT TLSCPC - RP08X36-255 - MOCAP LLC
Park Hills, MO, United States
Ratchet Length Rectangular Tubes - 5/16X1-3/8 -17-3/4 (8X36 - 255-450MM) RCT TLSCPC
RP08X36-255
Ratchet Length Rectangular Tubes - 5/16X1-3/8 -17-3/4 (8X36 - 255-450MM) RCT TLSCPC RP08X36-255
Rectangular Paks are a telescopic tube packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for rectangular telescopic tubes include everything from packaging saw blades and machine knives in the cutting tool industry, electrodes in the welding industry to writing instruments in the office supply industry. A hanger option is offered for appealing hanging presentation. Telescopic tubes are an efficient and attractive packaging solution that can be re-used. Our Rectangular Pak telescopic tubes are also available in Round and Square configurations. Rectangular Paks are available in transparent Polypropylene (PP). Additional colors and materials are available. Contact us at 800.649.4980 for pricing, special orders and product information.

Rectangular Paks are a telescopic tube packaging solution designed for a wide variety of applications. The durable protective tubes provide an adjustable ratchet-length feature that allows for a secure, perfect fit at an affordable price. Multiple applications for rectangular telescopic tubes include everything from packaging saw blades and machine knives in the cutting tool industry, electrodes in the welding industry to writing instruments in the office supply industry. A hanger option is offered for appealing hanging presentation. Telescopic tubes are an efficient and attractive packaging solution that can be re-used.
Our Rectangular Pak telescopic tubes are also available in Round and Square configurations.
Rectangular Paks are available in transparent Polypropylene (PP). Additional colors and materials are available.
Contact us at 800.649.4980 for pricing, special orders and product information.

Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Industrial Containers
Product Number RP08X36-255
Product Name Ratchet Length Rectangular Tubes - 5/16X1-3/8 -17-3/4 (8X36 - 255-450MM) RCT TLSCPC
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Tap Set Packaging - 3-37/64 X 1/2 (91 mm X 13mm) TAP SET BOX, PP - TS3P120 - MOCAP LLC
Specs
Container Type Box
Height 0.6417 inch (16.3 mm)
Length 3.76 inch (95.4 mm)
View Details
Packaging for Carbide Inserts - 1-3/8X29/32X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Insert Box - Snap Boxes - .71X.71X.33 (18X18X8.5MM) 5 CELL SNAP BOX - IBSB05/18 - MOCAP LLC
Specs
Container Type Box
Height 0.4803 inch (12.2 mm)
Length 4.69 inch (119 mm)
View Details
Plastic Sliding Lid Tackle Boxes - 1-1/64X1-1/64X21/64 (26.0X26.0X8.2 MM) 10 CELL INSERT BOX - IB10/B1 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 0.5748 inch (14.6 mm)
View Details