diaago Nylon Syringe Filter, 0.22μm, 30mm, Bulk Packed, Non-sterile 229775

Description
Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Convenient bulk packaging PES (Polyethersulfone)-M ost Popular Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media Come in a re-sealable bag
Description
Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Convenient bulk packaging PES (Polyethersulfone)-M ost Popular Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media Come in a re-sealable bag

Suppliers

Company
Product
Description
Supplier Links
Nylon Syringe Filter, 0.22μm, 30mm, Bulk Packed, Non-sterile - 229775 - diaago
Danville, CA, United States
Nylon Syringe Filter, 0.22μm, 30mm, Bulk Packed, Non-sterile
229775
Nylon Syringe Filter, 0.22μm, 30mm, Bulk Packed, Non-sterile 229775
Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Convenient bulk packaging PES (Polyethersulfone)-M ost Popular Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media Come in a re-sealable bag

Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • Convenient bulk packaging
  • PES (Polyethersulfone)-Most Popular
  • Low affinity for proteins and extractables
  • Faster flow rate than PVDF
  • Pre-filtration and filtration of buffers and culture media
  • Come in a re-sealable bag
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229775
Product Name Nylon Syringe Filter, 0.22μm, 30mm, Bulk Packed, Non-sterile
Filter Type Syringe
Configuration Filter and Housing
Housing Material Polypropylene
Features Sterile
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Inline Filter - ITW41398 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material EMFAB
View Details
Stainless Steel Frit 2µm .038
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 0.9652 mm (0.0380 inch)
Thickness 787 µm (31 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details