IDEX Health & Science Precolumn Filter 0.5µm, .84uL Swept Volume A-318

Description
Our Stainless Steel Precolumn Filter is ideal for higher pressure applications and to help prevent particulate contamination. It has a porosity .5µm and a swept volume of 84uL and comes with the replaceable Frit A-102.
Description
Our Stainless Steel Precolumn Filter is ideal for higher pressure applications and to help prevent particulate contamination. It has a porosity .5µm and a swept volume of 84uL and comes with the replaceable Frit A-102.

Suppliers

Company
Product
Description
Supplier Links
Precolumn Filter 0.5µm, .84uL Swept Volume - A-318 - IDEX Health & Science
Oak Harbor, WA, USA
Precolumn Filter 0.5µm, .84uL Swept Volume
A-318
Precolumn Filter 0.5µm, .84uL Swept Volume A-318
Our Stainless Steel Precolumn Filter is ideal for higher pressure applications and to help prevent particulate contamination. It has a porosity .5µm and a swept volume of 84uL and comes with the replaceable Frit A-102.

Our Stainless Steel Precolumn Filter is ideal for higher pressure applications and to help prevent particulate contamination. It has a porosity .5µm and a swept volume of 84uL and comes with the replaceable Frit A-102.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number A-318
Product Name Precolumn Filter 0.5µm, .84uL Swept Volume
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Mini MicroFilter Assembly for 1/32
Specs
Filter Type Pre-Filter
Pore Size 1 µm (0.0394 mils)
Pressure 4000 psi (2815 m H2O)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details
Hydrophobic Filter, Female Luer Lock Inlet to Male Slip Outlet - 28203 - Qosina Corp.
Specs
Filter Type Hydrophobic Filter, Female Luer Lock Inlet to Male Slip Outlet
Housing Material Other; PVC, PTFE
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
500mL Polypropylene Bottle Top Filter, 0.45μm Nylon Filter, 90mm Diameter, Non-sterile - 229735 - diaago
Specs
Configuration Filter and Housing
Filter Medium Material Nylon; PTFE
Housing Material Polypropylene
View Details