diaago SFCA Syringe Filter, 0.45μm, 30mm, Sterile 229766

Description
SFCA Membrane Syringe Filters from CELLTREAT are molded in polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification SFCA (Surfactant Free Cellulose Acetate) Low protein binding, reduced extractables, and low hold-up volume Filtration of aqueous solutions such as buffers, media, and reagents Contains no pre-wetting agents
Description
SFCA Membrane Syringe Filters from CELLTREAT are molded in polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification SFCA (Surfactant Free Cellulose Acetate) Low protein binding, reduced extractables, and low hold-up volume Filtration of aqueous solutions such as buffers, media, and reagents Contains no pre-wetting agents

Suppliers

Company
Product
Description
Supplier Links
SFCA Syringe Filter, 0.45μm, 30mm, Sterile - 229766 - diaago
Danville, CA, United States
SFCA Syringe Filter, 0.45μm, 30mm, Sterile
229766
SFCA Syringe Filter, 0.45μm, 30mm, Sterile 229766
SFCA Membrane Syringe Filters from CELLTREAT are molded in polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification SFCA (Surfactant Free Cellulose Acetate) Low protein binding, reduced extractables, and low hold-up volume Filtration of aqueous solutions such as buffers, media, and reagents Contains no pre-wetting agents

SFCA Membrane Syringe Filters from CELLTREAT are molded in polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • SFCA (Surfactant Free Cellulose Acetate)
  • Low protein binding, reduced extractables, and low hold-up volume
  • Filtration of aqueous solutions such as buffers, media, and reagents
  • Contains no pre-wetting agents
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229766
Product Name SFCA Syringe Filter, 0.45μm, 30mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Frit 10µm .457
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.17 mm (0.0460 inch)
Thickness 1829 µm (72 mils)
View Details
Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
PVDF Syringe Filter, 0.10μm, 13mm, Sterile - 229740 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PVDF
View Details
Filtertek Micro-infusion Pediatric Filter - ITW41400 - ITW Medical
Specs
Filter Type Pediatric Filter
Configuration Filter
Filter Medium Material Polyethersulfone
View Details