diaago Nylon Syringe Filter, 0.45μm, 30mm, Sterile 229755

Description
Nylon Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Nylon Universal application for analytical procedures Chemical filtration Beverage filtration
Description
Nylon Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Nylon Universal application for analytical procedures Chemical filtration Beverage filtration

Suppliers

Company
Product
Description
Supplier Links
Nylon Syringe Filter, 0.45μm, 30mm, Sterile - 229755 - diaago
Danville, CA, United States
Nylon Syringe Filter, 0.45μm, 30mm, Sterile
229755
Nylon Syringe Filter, 0.45μm, 30mm, Sterile 229755
Nylon Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Nylon Universal application for analytical procedures Chemical filtration Beverage filtration

Nylon Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • Nylon
  • Universal application for analytical procedures
  • Chemical filtration
  • Beverage filtration
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229755
Product Name Nylon Syringe Filter, 0.45μm, 30mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Nylon
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet - 28304 - Qosina Corp.
Specs
Filter Type Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet
Housing Material Acrylic; Other; Acrylic, Supor®
Disc Diameter, Sheet Width 25 mm (0.9843 inch)
View Details
Filter/Washer/Degasser - Z232289 - Sigma-Aldrich
Specs
Filter Type Filter/Washer/Degasser
Sample Type Liquid
Sample Size 100 cc (6.1 cubic inches)
View Details
PVDF Syringe Filter, 0.10μm, 13mm, Sterile - 229740 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PVDF
View Details
Mega Frit w/Ring, 2µm, PCTFE, Green - OC-802 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 1.17 mm (0.0460 inch)
Thickness 1778 µm (70 mils)
View Details