diaago 500mL Polypropylene Bottle Top Filter, 0.20μm Nylon Filter, 90mm Diameter, Non-sterile 229737

Description
These Polypropylene Bottle Top Filters from CELLTREAT come in a nylon or PTFE membrane. Hydrophilic nylon membrane has excellent chemical compatibility with esters, bases and alcohols, and does not require pre-wetting. The Hydrophobic PTFE membrane has excellent temperature resistance and is useful for clarifying aqueous samples as well as strong acid and alkali solvent filtration. Features Fits on standard GL 45 threaded glass vacuum bottles Excellent chemical resistance offered with polypropylene housing as compared to polystyrene High temperature range of 4˚C to 37˚C is suitable for many applications
Description
These Polypropylene Bottle Top Filters from CELLTREAT come in a nylon or PTFE membrane. Hydrophilic nylon membrane has excellent chemical compatibility with esters, bases and alcohols, and does not require pre-wetting. The Hydrophobic PTFE membrane has excellent temperature resistance and is useful for clarifying aqueous samples as well as strong acid and alkali solvent filtration. Features Fits on standard GL 45 threaded glass vacuum bottles Excellent chemical resistance offered with polypropylene housing as compared to polystyrene High temperature range of 4˚C to 37˚C is suitable for many applications

Suppliers

Company
Product
Description
Supplier Links
500mL Polypropylene Bottle Top Filter, 0.20μm Nylon Filter, 90mm Diameter, Non-sterile - 229737 - diaago
Danville, CA, United States
500mL Polypropylene Bottle Top Filter, 0.20μm Nylon Filter, 90mm Diameter, Non-sterile
229737
500mL Polypropylene Bottle Top Filter, 0.20μm Nylon Filter, 90mm Diameter, Non-sterile 229737
These Polypropylene Bottle Top Filters from CELLTREAT come in a nylon or PTFE membrane. Hydrophilic nylon membrane has excellent chemical compatibility with esters, bases and alcohols, and does not require pre-wetting. The Hydrophobic PTFE membrane has excellent temperature resistance and is useful for clarifying aqueous samples as well as strong acid and alkali solvent filtration. Features Fits on standard GL 45 threaded glass vacuum bottles Excellent chemical resistance offered with polypropylene housing as compared to polystyrene High temperature range of 4˚C to 37˚C is suitable for many applications

These Polypropylene Bottle Top Filters from CELLTREAT come in a nylon or PTFE membrane. Hydrophilic nylon membrane has excellent chemical compatibility with esters, bases and alcohols, and does not require pre-wetting. The Hydrophobic PTFE membrane has excellent temperature resistance and is useful for clarifying aqueous samples as well as strong acid and alkali solvent filtration.

Features

  • Fits on standard GL 45 threaded glass vacuum bottles
  • Excellent chemical resistance offered with polypropylene housing as compared to polystyrene
  • High temperature range of 4˚C to 37˚C is suitable for many applications
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229737
Product Name 500mL Polypropylene Bottle Top Filter, 0.20μm Nylon Filter, 90mm Diameter, Non-sterile
Configuration Filter and Housing
Filter Medium Material Nylon; PTFE
Housing Material Polypropylene
Features Sterile
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 18
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Glass Fiber Filter Disk, Pre-filter, Binder Free, 1.0µm, 90mm Diameter, Sterile - 230734 - diaago
Specs
Filter Type Pre-Filter
Filter Medium Material Glass Fiber
Features Sterile
View Details
Filter End Fitting 0.5µm PEEK for MicroTight Tubing Sleeve Single - M-120 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Filter Medium Material PEEK
Pore Size 0.5000 µm (0.0197 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details