diaago 1000mL Filter System, 0.22μm PES Filter, 90mm Diameter, Sterile 229708

Description
CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for sterile filtration of cell culture media. And the 0.45µm PES membrane is ideal for solution clarification. Features Easy-to-read molded graduations marks on bottle top filter Bold easy-to-read printed membrane and pore size for easy identification Curved bottle design for easy handling Printed lot number and expiration date on every bottle top Improved filter support provides faster flow rates Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Filter Systems include bottle top filter and solution bottle with cap (Bottle Top Filter available separately)
Description
CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for sterile filtration of cell culture media. And the 0.45µm PES membrane is ideal for solution clarification. Features Easy-to-read molded graduations marks on bottle top filter Bold easy-to-read printed membrane and pore size for easy identification Curved bottle design for easy handling Printed lot number and expiration date on every bottle top Improved filter support provides faster flow rates Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Filter Systems include bottle top filter and solution bottle with cap (Bottle Top Filter available separately)

Suppliers

Company
Product
Description
Supplier Links
1000mL Filter System, 0.22μm PES Filter, 90mm Diameter, Sterile - 229708 - diaago
Danville, CA, United States
1000mL Filter System, 0.22μm PES Filter, 90mm Diameter, Sterile
229708
1000mL Filter System, 0.22μm PES Filter, 90mm Diameter, Sterile 229708
CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for sterile filtration of cell culture media. And the 0.45µm PES membrane is ideal for solution clarification. Features Easy-to-read molded graduations marks on bottle top filter Bold easy-to-read printed membrane and pore size for easy identification Curved bottle design for easy handling Printed lot number and expiration date on every bottle top Improved filter support provides faster flow rates Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping Filter Systems include bottle top filter and solution bottle with cap (Bottle Top Filter available separately)

CELLTREAT's Filter Systems are made from a Polyethersulfone (PES) membrane that is good for high flow and low binding. Filter Systems come in various sizes, each with their own specialty. The 0.10µm PES membrane is ideal for mycoplasma removal. The 0.22µm PES membrane is the first choice for sterile filtration of cell culture media. And the 0.45µm PES membrane is ideal for solution clarification.

Features

  • Easy-to-read molded graduations marks on bottle top filter
  • Bold easy-to-read printed membrane and pore size for easy identification
  • Curved bottle design for easy handling
  • Printed lot number and expiration date on every bottle top
  • Improved filter support provides faster flow rates
  • Angled hose barb adapter fits three size hose diameters and prevents the filter from tipping
  • Filter Systems include bottle top filter and solution bottle with cap (Bottle Top Filter available separately)
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229708
Product Name 1000mL Filter System, 0.22μm PES Filter, 90mm Diameter, Sterile
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 9
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
Nylon Syringe Filter, 0.45μm, 13mm, Sterile - 229754 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Nylon
View Details
Frit Assembly, LC Compression 7.8mm ID - 7005-20 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 2 µm (0.0787 mils)
Pressure 6000 psi (4223 m H2O)
View Details
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details