diaago PVDF Syringe Filter, 0.10μm, 30mm, Sterile 229741

Description
PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PVDF (Polyvinylidene Fluoride) Low protein-binding for filtration of non-aggressive aqueous and mild organic solutions Maximizes protein recovery High temperature filtration
Description
PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PVDF (Polyvinylidene Fluoride) Low protein-binding for filtration of non-aggressive aqueous and mild organic solutions Maximizes protein recovery High temperature filtration

Suppliers

Company
Product
Description
Supplier Links
PVDF Syringe Filter, 0.10μm, 30mm, Sterile - 229741 - diaago
Danville, CA, United States
PVDF Syringe Filter, 0.10μm, 30mm, Sterile
229741
PVDF Syringe Filter, 0.10μm, 30mm, Sterile 229741
PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PVDF (Polyvinylidene Fluoride) Low protein-binding for filtration of non-aggressive aqueous and mild organic solutions Maximizes protein recovery High temperature filtration

PVDF Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • PVDF (Polyvinylidene Fluoride)
  • Low protein-binding for filtration of non-aggressive aqueous and mild organic solutions
  • Maximizes protein recovery
  • High temperature filtration
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229741
Product Name PVDF Syringe Filter, 0.10μm, 30mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PVDF
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

PVDF Syringe Filter, 0.45μm, 30mm, Sterile - 229745 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material PVDF
View Details
MediPure™ I.V. Filter - ITW41402 - ITW Medical
Specs
Filter Type IV Filter
Configuration Filter
Filter Medium Material Polyethersulfone; Hydrophilic Polyethersulfone Membrane
View Details
Sartopore® Air Midisart® Hydrophobic Filter, Stepped Barb - 28309 - Qosina Corp.
Specs
Filter Type Sartopore® Air Midisart® Hydrophobic Filter, Stepped Barb
Housing Material Polypropylene; Other; PP, PES
Disc Diameter, Sheet Width 64 mm (2.52 inch)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details