diaago PES Syringe Filter, 0.22μm, 30mm, Sterile 229747

Description
PES Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PES (Polyethersulfone)-M ost Popular Membrane Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media
Description
PES Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PES (Polyethersulfone)-M ost Popular Membrane Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media

Suppliers

Company
Product
Description
Supplier Links
PES Syringe Filter, 0.22μm, 30mm, Sterile - 229747 - diaago
Danville, CA, United States
PES Syringe Filter, 0.22μm, 30mm, Sterile
229747
PES Syringe Filter, 0.22μm, 30mm, Sterile 229747
PES Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification PES (Polyethersulfone)-M ost Popular Membrane Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media

PES Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • PES (Polyethersulfone)-Most Popular Membrane
  • Low affinity for proteins and extractables
  • Faster flow rate than PVDF
  • Pre-filtration and filtration of buffers and culture media
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229747
Product Name PES Syringe Filter, 0.22μm, 30mm, Sterile
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Polyethersulfone
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
CA Syringe Filter, 0.22μm, 30mm, Sterile - 229762 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Filter Medium Material Cellulose Acetate
View Details
Double-Ended Filter - Z173479 - Sigma-Aldrich
Specs
Filter Type Double-Ended Filter
Sample Type Liquid
Sample Size 60 cc (3.66 cubic inches)
View Details
Precolumn Filter 0.5 µm Single - 9085-05 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Filter Medium Material PEEK
Pore Size 0.5000 µm (0.0197 mils)
View Details