diaago 1000mL Polypropylene Bottle Top Filter, 0.45μm PTFE Filter, 90mm Diameter, Non-sterile 229726

Description
These Polypropylene Bottle Top Filters from CELLTREAT come in a nylon or PTFE membrane. Hydrophilic nylon membrane has excellent chemical compatibility with esters, bases and alcohols, and does not require pre-wetting. The Hydrophobic PTFE membrane has excellent temperature resistance and is useful for clarifying aqueous samples as well as strong acid and alkali solvent filtration. Features Fits on standard GL 45 threaded glass vacuum bottles Excellent chemical resistance offered with polypropylene housing as compared to polystyrene High temperature range of 4˚C to 37˚C is suitable for many applications
Description
These Polypropylene Bottle Top Filters from CELLTREAT come in a nylon or PTFE membrane. Hydrophilic nylon membrane has excellent chemical compatibility with esters, bases and alcohols, and does not require pre-wetting. The Hydrophobic PTFE membrane has excellent temperature resistance and is useful for clarifying aqueous samples as well as strong acid and alkali solvent filtration. Features Fits on standard GL 45 threaded glass vacuum bottles Excellent chemical resistance offered with polypropylene housing as compared to polystyrene High temperature range of 4˚C to 37˚C is suitable for many applications

Suppliers

Company
Product
Description
Supplier Links
1000mL Polypropylene Bottle Top Filter, 0.45μm PTFE Filter, 90mm Diameter, Non-sterile - 229726 - diaago
Danville, CA, United States
1000mL Polypropylene Bottle Top Filter, 0.45μm PTFE Filter, 90mm Diameter, Non-sterile
229726
1000mL Polypropylene Bottle Top Filter, 0.45μm PTFE Filter, 90mm Diameter, Non-sterile 229726
These Polypropylene Bottle Top Filters from CELLTREAT come in a nylon or PTFE membrane. Hydrophilic nylon membrane has excellent chemical compatibility with esters, bases and alcohols, and does not require pre-wetting. The Hydrophobic PTFE membrane has excellent temperature resistance and is useful for clarifying aqueous samples as well as strong acid and alkali solvent filtration. Features Fits on standard GL 45 threaded glass vacuum bottles Excellent chemical resistance offered with polypropylene housing as compared to polystyrene High temperature range of 4˚C to 37˚C is suitable for many applications

These Polypropylene Bottle Top Filters from CELLTREAT come in a nylon or PTFE membrane. Hydrophilic nylon membrane has excellent chemical compatibility with esters, bases and alcohols, and does not require pre-wetting. The Hydrophobic PTFE membrane has excellent temperature resistance and is useful for clarifying aqueous samples as well as strong acid and alkali solvent filtration.

Features

  • Fits on standard GL 45 threaded glass vacuum bottles
  • Excellent chemical resistance offered with polypropylene housing as compared to polystyrene
  • High temperature range of 4˚C to 37˚C is suitable for many applications
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229726
Product Name 1000mL Polypropylene Bottle Top Filter, 0.45μm PTFE Filter, 90mm Diameter, Non-sterile
Configuration Filter and Housing
Filter Medium Material Nylon; PTFE
Housing Material Polypropylene
Features Sterile
Unlock Full Specs
to access all available technical data

Similar Products

Andrews Glass Company, Inc.
View Details
Stainless Steel Frit 20µm .0750
Specs
Filter Type Pre-Filter
Filter Medium Material Stainless Steel/Tefzel (ETFE)
Disc Diameter, Sheet Width 1.9 mm (0.0750 inch)
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
1000mL Filter System, 0.22μm PES Filter, 90mm Diameter, Sterile - 229708 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details