DFRobot Evaluation, Development Board Enclosures FIT0550

Description
"Case Plastic, ABS/PC Blend Black Hand Held, End Panel and Cover X 1.000"" (25.40mm)"
Request a Quote Datasheet
Description
"Case Plastic, ABS/PC Blend Black Hand Held, End Panel and Cover X 1.000"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 1738-FIT0550-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
1738-FIT0550-ND
Evaluation, Development Board Enclosures 1738-FIT0550-ND
"Case Plastic, ABS/PC Blend Black Hand Held, End Panel and Cover X 1.000"" (25.40mm)"

"Case Plastic, ABS/PC Blend Black Hand Held, End Panel and Cover X 1.000"" (25.40mm)"

Buy Now Datasheet
Dev Board Enclosure, Abs/pc, Black; For Use With Dfrobot - 87AH5951 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board Enclosure, Abs/pc, Black; For Use With Dfrobot
87AH5951
Dev Board Enclosure, Abs/pc, Black; For Use With Dfrobot 87AH5951
DEV BOARD ENCLOSURE, ABS/PC, BLACK; For Use With:DFRobot LattePanda Alpha & Delta Single Board Computers; External Height:26mm; External Width:87mm; External Depth:120mm; Enclosure Material:ABS, Polycarbonate; Body Color:Black RoHS Compliant: Yes

DEV BOARD ENCLOSURE, ABS/PC, BLACK; For Use With:DFRobot LattePanda Alpha & Delta Single Board Computers; External Height:26mm; External Width:87mm; External Depth:120mm; Enclosure Material:ABS, Polycarbonate; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1738-FIT0550-ND 87AH5951
Product Name Evaluation, Development Board Enclosures Dev Board Enclosure, Abs/pc, Black; For Use With Dfrobot
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details