DFRobot Evaluation, Development Board Enclosures FIT0530

Description
"Case Metal, Aluminum Black Hand Held, Split Sides 3.050"" L x 2.130"" W (77.47mm x 54.10mm) X 1.200"" (30.48mm)"
Request a Quote Datasheet
Description
"Case Metal, Aluminum Black Hand Held, Split Sides 3.050"" L x 2.130"" W (77.47mm x 54.10mm) X 1.200"" (30.48mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 1738-1360-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
1738-1360-ND
Evaluation, Development Board Enclosures 1738-1360-ND
"Case Metal, Aluminum Black Hand Held, Split Sides 3.050"" L x 2.130"" W (77.47mm x 54.10mm) X 1.200"" (30.48mm)"

"Case Metal, Aluminum Black Hand Held, Split Sides 3.050"" L x 2.130"" W (77.47mm x 54.10mm) X 1.200"" (30.48mm)"

Buy Now Datasheet
Dev Board Enclosure, Alum Alloy, Black; For Use With Dfrobot - 87AH5949 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board Enclosure, Alum Alloy, Black; For Use With Dfrobot
87AH5949
Dev Board Enclosure, Alum Alloy, Black; For Use With Dfrobot 87AH5949
DEV BOARD ENCLOSURE, ALUM ALLOY, BLACK; For Use With:DFRobot LattePanda V1.0 Single Board Computers; External Height:30.5mm; External Width:54.25mm; External Depth:77.5mm; Enclosure Material:Aluminum Alloy; Body Color:Black RoHS Compliant: Yes

DEV BOARD ENCLOSURE, ALUM ALLOY, BLACK; For Use With:DFRobot LattePanda V1.0 Single Board Computers; External Height:30.5mm; External Width:54.25mm; External Depth:77.5mm; Enclosure Material:Aluminum Alloy; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1738-1360-ND 87AH5949
Product Name Evaluation, Development Board Enclosures Dev Board Enclosure, Alum Alloy, Black; For Use With Dfrobot
Material Aluminum Aluminum; Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details