DFRobot Battery Chargers - DFR0208 DFR0208

Description
Manufacturer: DFRobot Win Source Part Number: 1040012-DFR0208 Type: Lithium Termination Style: USB Micro-B, USB A Features: LED Indicator Mounting: Custom Number of Cells: 1 Charge Current - Max: 1A Categories: Battery Products Status: Active Temperature Range - Operating: -40°C to 85°C Voltage - Nominal: 3.7V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: DFRobot Win Source Part Number: 1040012-DFR0208 Type: Lithium Termination Style: USB Micro-B, USB A Features: LED Indicator Mounting: Custom Number of Cells: 1 Charge Current - Max: 1A Categories: Battery Products Status: Active Temperature Range - Operating: -40°C to 85°C Voltage - Nominal: 3.7V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - DFR0208 - 1040012-DFR0208 - Win Source Electronics
Laguna Hills, CA, United States
Battery Chargers - DFR0208
1040012-DFR0208
Battery Chargers - DFR0208 1040012-DFR0208
Manufacturer: DFRobot Win Source Part Number: 1040012-DFR0208 Type: Lithium Termination Style: USB Micro-B, USB A Features: LED Indicator Mounting: Custom Number of Cells: 1 Charge Current - Max: 1A Categories: Battery Products Status: Active Temperature Range - Operating: -40°C to 85°C Voltage - Nominal: 3.7V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: DFRobot
Win Source Part Number: 1040012-DFR0208
Type: Lithium
Termination Style: USB Micro-B, USB A
Features: LED Indicator
Mounting: Custom
Number of Cells: 1
Charge Current - Max: 1A
Categories: Battery Products
Status: Active
Temperature Range - Operating: -40°C to 85°C
Voltage - Nominal: 3.7V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1040012-DFR0208
Product Name Battery Chargers - DFR0208
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products