The Series 37G is a special adaptation of the Series 37. The 37G can be completely inserted into a pipe which effectively gives it a zero face-to-face dimension. The outside diameter of the 37G’s cuff is fabricated to precisely match the inside diameter of the pipe, providing a press-fit. The valve is supplied with an internal expansion clamp to provide compression between the valve and pipe I.D. The 37G can even be fabricated for elliptical or out of round pipe (consult factory for special fabrications).
As with the Series 37, the bill does not flare and the headloss of the 37G is higher than other styles of Tideflex® Check Valves. The 37G is predominantly used in gravity-driven outfall pipes and in manholes and vaults where the valve is inserted into the effluent pipe and compressed to the pipe I.D. with the expansion clamp. The 37G can be inserted into the end of a pipe, but access to clamp should be from upstream of the valve, not through the bill of the valve. For those applications where there is no access to the upstream side of the valve, the 37G Thimble Insert is the solution.
For higher backpressure ratings or to lower headloss while maintaining backpressure ratings, the Saddle Support Technology (SST) can be used in conjunction with the Series 37-G.
Contact Red Valve to see how we can find a solution to fit your needs.
Features
Reliable backflow prevention
Installs inside piping with expansion clamp, zero face-to-face dimension
100% elastomer construction eliminates maintenance
Will not corrode, warp or freeze open or shut
1”-2” cracking pressure
Custom built for each application based on pressure and flow conditions
Available in diameters from 2" (50mm) to 96” (2400mm)
Materials Of Construction
Expansion clamps:
304 Stainless Steel (standard)
316 Stainless Steel
Special alloys available
Elastomer information
The Series 37G is a special adaptation of the Series 37. The 37G can be completely inserted into a pipe which effectively gives it a zero face-to-face dimension. The outside diameter of the 37G’s cuff is fabricated to precisely match the inside diameter of the pipe, providing a press-fit. The valve is supplied with an internal expansion clamp to provide compression between the valve and pipe I.D. The 37G can even be fabricated for elliptical or out of round pipe (consult factory for special fabrications).
As with the Series 37, the bill does not flare and the headloss of the 37G is higher than other styles of Tideflex® Check Valves. The 37G is predominantly used in gravity-driven outfall pipes and in manholes and vaults where the valve is inserted into the effluent pipe and compressed to the pipe I.D. with the expansion clamp. The 37G can be inserted into the end of a pipe, but access to clamp should be from upstream of the valve, not through the bill of the valve. For those applications where there is no access to the upstream side of the valve, the 37G Thimble Insert is the solution.
For higher backpressure ratings or to lower headloss while maintaining backpressure ratings, the Saddle Support Technology (SST) can be used in conjunction with the Series 37-G.
Contact Red Valve to see how we can find a solution to fit your needs.
Features
- Reliable backflow prevention
- Installs inside piping with expansion clamp, zero face-to-face dimension
- 100% elastomer construction eliminates maintenance
- Will not corrode, warp or freeze open or shut
- 1”-2” cracking pressure
- Custom built for each application based on pressure and flow conditions
- Available in diameters from 2" (50mm) to 96” (2400mm)
Materials Of Construction
- Expansion clamps:
- 304 Stainless Steel (standard)
- 316 Stainless Steel
- Special alloys available
- Elastomer information