Dewetron, Inc. Data Logger DEWE-RACK-4

Description
The DEWE-RACK-4 is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 4 Slot Modular Amplifier System Amplifier slots: 4 A/D board configuration: SUB-D-15 Parallel outputs ±5 V: Standard to 4x BNC A/D Converter: external RS-232/485 interface: Standard Standard power supply: 15 VDC (±3 %), incl. 230 VAC Signal conditioning for all systems using DAQx modules Decentralized multi channel data acquisition via PAD modules Data transfer from PAD modules through RS232/485 interface DEWE-RACK solutions are used for nearly every portable and stationary data acquisition application, using high precision amplifiers. DEWE-RACK systems are used within labs, test beds, notebook solutions, and many more. Signal outputs are optimized with impedance converters to achieve the best results with A/D boards from major manufacturers. This qualifies the DEWE-RACK-4 for precise PC data acquisition systems, signal conditioning for recorders, data logger, oscilloscopes, etc.
Datasheet
Description
The DEWE-RACK-4 is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 4 Slot Modular Amplifier System Amplifier slots: 4 A/D board configuration: SUB-D-15 Parallel outputs ±5 V: Standard to 4x BNC A/D Converter: external RS-232/485 interface: Standard Standard power supply: 15 VDC (±3 %), incl. 230 VAC Signal conditioning for all systems using DAQx modules Decentralized multi channel data acquisition via PAD modules Data transfer from PAD modules through RS232/485 interface DEWE-RACK solutions are used for nearly every portable and stationary data acquisition application, using high precision amplifiers. DEWE-RACK systems are used within labs, test beds, notebook solutions, and many more. Signal outputs are optimized with impedance converters to achieve the best results with A/D boards from major manufacturers. This qualifies the DEWE-RACK-4 for precise PC data acquisition systems, signal conditioning for recorders, data logger, oscilloscopes, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger DEWE-RACK-4
The DEWE-RACK-4 is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 4 Slot Modular Amplifier System Amplifier slots: 4 A/D board configuration: SUB-D-15 Parallel outputs ±5 V: Standard to 4x BNC A/D Converter: external RS-232/485 interface: Standard Standard power supply: 15 VDC (±3 %), incl. 230 VAC Signal conditioning for all systems using DAQx modules Decentralized multi channel data acquisition via PAD modules Data transfer from PAD modules through RS232/485 interface DEWE-RACK solutions are used for nearly every portable and stationary data acquisition application, using high precision amplifiers. DEWE-RACK systems are used within labs, test beds, notebook solutions, and many more. Signal outputs are optimized with impedance converters to achieve the best results with A/D boards from major manufacturers. This qualifies the DEWE-RACK-4 for precise PC data acquisition systems, signal conditioning for recorders, data logger, oscilloscopes, etc.

The DEWE-RACK-4 is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • 4 Slot Modular Amplifier System
  • Amplifier slots: 4
  • A/D board configuration: SUB-D-15
  • Parallel outputs ±5 V: Standard to 4x BNC
  • A/D Converter: external
  • RS-232/485 interface: Standard
  • Standard power supply: 15 VDC (±3 %), incl. 230 VAC
  • Signal conditioning for all systems using DAQx modules
  • Decentralized multi channel data acquisition via PAD modules
  • Data transfer from PAD modules through RS232/485 interface

DEWE-RACK solutions are used for nearly every portable and stationary data acquisition application, using high precision amplifiers. DEWE-RACK systems are used within labs, test beds, notebook solutions, and many more. Signal outputs are optimized with impedance converters to achieve the best results with A/D boards from major manufacturers.

This qualifies the DEWE-RACK-4 for precise PC data acquisition systems, signal conditioning for recorders, data logger, oscilloscopes, etc.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number DEWE-RACK-4
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
12-ch Input Module Fusion-LN 51.2 kHz - -3073-B-120- - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Inputs IEPE / CCLD
View Details