Device Technologies, Inc. Spring-Fast Grommet Edging: FM Series

Description
The FM Series has the lowest profile of any wire protection grommet edging availableand it provides a near flush surface on one side of the mounted chassis. The steel substrate encapsulated with lubricious fusion bonded nylon gives fast snap-on superior abrasionand chemical resistance, enhanced gripping strength for severe shock/vibration, multi axis flexibility. Key Benefits Superior performance: encapsulated stainless steel core: outperforms plastic grommets. Snap on installation lowers costs 49% vs. grommets with glue. Watch the 4 min. video below. Improves efficiency 9.5x – due to fewer steps in workflow.
Request a Quote
Description
The FM Series has the lowest profile of any wire protection grommet edging availableand it provides a near flush surface on one side of the mounted chassis. The steel substrate encapsulated with lubricious fusion bonded nylon gives fast snap-on superior abrasionand chemical resistance, enhanced gripping strength for severe shock/vibration, multi axis flexibility. Key Benefits Superior performance: encapsulated stainless steel core: outperforms plastic grommets. Snap on installation lowers costs 49% vs. grommets with glue. Watch the 4 min. video below. Improves efficiency 9.5x – due to fewer steps in workflow.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Southborough, MA, United States
Spring-Fast Grommet Edging: FM Series
Spring-Fast Grommet Edging: FM Series
The FM Series has the lowest profile of any wire protection grommet edging availableand it provides a near flush surface on one side of the mounted chassis. The steel substrate encapsulated with lubricious fusion bonded nylon gives fast snap-on superior abrasionand chemical resistance, enhanced gripping strength for severe shock/vibration, multi axis flexibility. Key Benefits Superior performance: encapsulated stainless steel core: outperforms plastic grommets. Snap on installation lowers costs 49% vs. grommets with glue. Watch the 4 min. video below. Improves efficiency 9.5x – due to fewer steps in workflow.

The FM Series has the lowest profile of any wire protection grommet edging availableand it provides a near flush surface on one side of the mounted chassis.

The steel substrate encapsulated with lubricious fusion bonded nylon gives fast snap-on superior abrasionand chemical resistance, enhanced gripping strength for severe shock/vibration, multi axis flexibility.

Key Benefits

  • Superior performance: encapsulated stainless steel core: outperforms plastic grommets.
  • Snap on installation lowers costs 49% vs. grommets with glue. Watch the 4 min. video below.
  • Improves efficiency 9.5x – due to fewer steps in workflow.
Supplier's Site

Technical Specifications

  Device Technologies, Inc.
Product Category Grommets
Product Name Spring-Fast Grommet Edging: FM Series
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details