The RBC1-50 Air Benchtop Burn-In Oven from Despatch Itw Eae features a stackable design that allows for concurrent testing at different temperatures or cycle times, making it suitable for small lot qualification testing, burn-in, and reliability testing. With nominal chamber dimensions of 18 x 25 x 18 inches and a capacity of 4.7 cubic feet, it is designed for efficient use of space, whether placed on a benchtop or stacked.
The oven operates within a temperature range of 50°C to 260°C and is equipped with high volume recirculation fans to ensure uniform temperature distribution, meeting the requirements of MIL STD 883. It includes standard digital controls for precise temperature regulation and optional advanced features such as the Protocol 3T microprocessor-based
The RBC1-50 Air has a maximum dissipation capacity of 800 watts and maintains temperature uniformity within ±10°C when empty. It is constructed with a stainless steel interior and a baked enamel exterior, ensuring durability and ease of maintenance. The oven also includes safety features such as high limit over-temperature protection and an airflow switch to prevent fan failure.
Despatch’s RBC Burn-In Benchtop Ovens offer maximum flexibility for small lot qualification testing, burn-in, reliability testing, and research and development.
Flexibility
The stackable burn-in benchtop ovens allow users to run concurrent tests utilizing different temperatures or different cycle times. They are ideal for qualification testing with small lots, because a new test may be started on the second chamber while the first test is still in progress. This oven configuration is designed to maximize throughput and equipment utilization.
Small Footprint
The oven may be placed on a benchtop, or stacked to conserve valuable floorspace. The small footprint makes these ovens ideal for test labs or production areas where space is at a premium.
Easy to use Controls
Controls are easy to use for both simple and complex applications. Single and multiple temperature applications can be started with the push of a button. Temperature profiling is controlled by up to 4 programs, with 10 ramp and soak segments in each program. A real time clock allows for automatic oven start up based on a specific date and time.
Thermal Dissipation
High volume recirculation fans maintain consistent, uniform temperatures required by MIL STD 883 while removing heat generated by the load. Despatch’s stackable burn-in benchtop ovens are ideal for high dissipation applications.
| Despatch - ITW EAE | |
|---|---|
| Product Category | Environmental Test Chambers and Rooms |
| Product Number | RBC1-50 Air |
| Product Name | RBC Benchtop Burn-In Oven |
| Configuration | Floor; Other; Stackable |
| Parameters | Temperature |
| Features | Programmable; Logger (optional feature); Recorder (optional feature) |
| Temperature Control | Heating |