The PBC2-18 Burn-In Cabinet Oven from Despatch - ITW EAE is designed for high-performance thermal processing applications, particularly for semiconductor devices such as ICs, RAM, ROM, and microprocessors. It features a maximum operating temperature of 260°C (500°F) and supports both air and nitrogen atmospheres. The oven has a capacity of 18 cubic feet (510 liters) and utilizes high-volume recirculating fans to ensure uniform temperature distribution, adhering to MIL STD 883D standards. The PBC2-18 is equipped with an easy-to-use digital temperature controller that allows for straightforward setpoint adjustments and includes programmable EZ-Keys for repetitive tasks. It offers over-temperature protection to prevent overheating and features a rear wall that can be disassembled for easier access to power leads or feed-through boards. The oven also includes options for rapid cool-down, automatic damper controls for energy efficiency, and mobility with casters. Connectivity options include Ethernet with Modbus® TCP/IP or serial RS-485 for integration with PCs or PLCs. The oven's design supports traditional horizontal loading with side-to-side airflow, promoting consistent atmosphere flow across the load. With a robust construction and various operational features, the PBC2-18 is suitable for engineers seeking reliable burn-in solutions for high-dissipation applications.
The PBC burn-in cabinet oven is engineered specifically for applications such as high dissipation forward bias, high-temperature reverse bias, dynamic and static burn-in of IC, RAM, ROM, microprocessors and other semiconductor devices.
Thermal Dissipation
High volume recirculation fans maintain consistent, uniform temperatures required by MIL STD 883 while removing heat generated by the load.
Fixturing made easy
The rear wall is disassembled and removed to simplify fixturing of power leads or feed-through boards into oven.
Horizontal Airflow
The PBC burn-in oven allows for traditional horizontal loading. Side to side horizontal airflow provides uniform atmosphere flow across horizontally positioned leads.
Over-temperature Protection
Over-temperature protection control monitors maximum temperature and shuts off heater if set point is exceeded.
Easy to use controls
Simple, accurate digital temperature controller provides easy-to-read process and set point readout. Set point can be easily changed.
| Despatch - ITW EAE | |
|---|---|
| Product Category | Environmental Test Chambers and Rooms |
| Product Number | PBC2-18 |
| Product Name | PBC Burn-In Cabinet Oven |
| Configuration | Floor |
| Parameters | Temperature |
| Features | Programmable; Recorder (optional feature) |
| Temperature Control | Heating |