ISOLATOR: (60 ±5 Durometer) Rubber
WASHER: Steel, Zinc Plated
APPLICATIONS:
• ...CK.. TYPE: MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS
• ...UK.. TYPE: OFFICE UTILITIES, OFFICE AUTOMATION APPLIANCES
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V12Z58MUK161309 |
| Product Name | Rubber Feet (Metric) |
| Application | Vibration Isolation |
| Type | Compression Mount |
| Features | Anchoring Holes |
| Thickness | 0.35 inch (9.00 mm) |