Advanced Antivibration Components - AAC Rubber Feet (Metric) V12Z58MK120603

Description
ISOLATOR: Rubber WASHER: Stainless Steel APPLICATIONS: • MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS
Description
ISOLATOR: Rubber WASHER: Stainless Steel APPLICATIONS: • MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS

Suppliers

Company
Product
Description
Supplier Links
Rubber Feet (Metric) - V12Z58MK120603 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rubber Feet (Metric)
V12Z58MK120603
Rubber Feet (Metric) V12Z58MK120603
ISOLATOR: Rubber WASHER: Stainless Steel APPLICATIONS: • MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS

ISOLATOR: Rubber

WASHER: Stainless Steel

APPLICATIONS:

• MEDICAL INSTRUMENTS, MEASURING INSTRUMENTS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z58MK120603
Product Name Rubber Feet (Metric)
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Thickness 0.24 inch (6.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Fixed Damper - FD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Mount Size (To Machine) 0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details
Original Series Socket Style w/Elastomer Pad - Steel - EP304B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Vibration Isolator - MPF-Bases-for-Horizontal-Split-Case-Pumps - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details