Advanced Antivibration Components - AAC Foot Mount - 80 mm Base (Metric) V12Z38M08017520C

Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 1020 kgf (2249 lb.) FEATURES: • Base not assembled with spindle • Antislip Base • Approx. 15° Lateral Adjustment
Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 1020 kgf (2249 lb.) FEATURES: • Base not assembled with spindle • Antislip Base • Approx. 15° Lateral Adjustment

Suppliers

Company
Product
Description
Supplier Links
Foot Mount - 80 mm Base (Metric) - V12Z38M08017520C - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Foot Mount - 80 mm Base (Metric)
V12Z38M08017520C
Foot Mount - 80 mm Base (Metric) V12Z38M08017520C
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 1020 kgf (2249 lb.) FEATURES: • Base not assembled with spindle • Antislip Base • Approx. 15° Lateral Adjustment

SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball

ISOLATOR: Polyamide, Fiberglass Reinforced

FOR LOADS UP TO: 1020 kgf (2249 lb.)

FEATURES:

• Base not assembled with spindle
• Antislip Base
• Approx. 15° Lateral Adjustment

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z38M08017520C
Product Name Foot Mount - 80 mm Base (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 1124.55 lbs (510.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
Original Series Stud Style w/Elastomer Pad - Steel - EPM12S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - SAB-Single-Arm-Brace - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details