Advanced Antivibration Components - AAC Foot Mount - 100 mm Base (Metric) V12Z37M10018020C

Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 1428 kgf (3148 lb.) FEATURES: • Base not assembled with spindle • Base can be attached to a surface • Approx. 15° lateral adjustment
Description
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 1428 kgf (3148 lb.) FEATURES: • Base not assembled with spindle • Base can be attached to a surface • Approx. 15° lateral adjustment

Suppliers

Company
Product
Description
Supplier Links
Foot Mount - 100 mm Base (Metric) - V12Z37M10018020C - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Foot Mount - 100 mm Base (Metric)
V12Z37M10018020C
Foot Mount - 100 mm Base (Metric) V12Z37M10018020C
SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball ISOLATOR: Polyamide, Fiberglass Reinforced FOR LOADS UP TO: 1428 kgf (3148 lb.) FEATURES: • Base not assembled with spindle • Base can be attached to a surface • Approx. 15° lateral adjustment

SWIVEL SPINDLE: Steel, Zinc Plated, Stainless Steel or Steel, Zinc Plated with Nylon Ball

ISOLATOR: Polyamide, Fiberglass Reinforced

FOR LOADS UP TO: 1428 kgf (3148 lb.)

FEATURES:

• Base not assembled with spindle
• Base can be attached to a surface
• Approx. 15° lateral adjustment

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z37M10018020C
Product Name Foot Mount - 100 mm Base (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 3148.74 lbs (1428.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Dampers - SCD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 51.70 to 101.16 lbs (23.45 to 45.88 kg)
View Details
Toggle Pads - Stainless Steel or Stainless with Delrin® Pad - NSSP310 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - BE-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details