Vlier High Value Series Socket Style w/Elastomer Pad - Stainless Steel HVESSPM24B

Description
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide a .125 inch neoprene elastomer pad bonded to the bottom of the base for stable, secure leveling and non-skid support. The stainless steel design resists rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion
Request a Quote
Description
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide a .125 inch neoprene elastomer pad bonded to the bottom of the base for stable, secure leveling and non-skid support. The stainless steel design resists rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Value Series Socket Style w/Elastomer Pad - Stainless Steel - HVESSPM24B - Vlier
Hopkinton, MA, USA
High Value Series Socket Style w/Elastomer Pad - Stainless Steel
HVESSPM24B
High Value Series Socket Style w/Elastomer Pad - Stainless Steel HVESSPM24B
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide a .125 inch neoprene elastomer pad bonded to the bottom of the base for stable, secure leveling and non-skid support. The stainless steel design resists rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion

Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide a .125 inch neoprene elastomer pad bonded to the bottom of the base for stable, secure leveling and non-skid support. The stainless steel design resists rust and corrosion.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Integrally machined hex
  • Non-skid elastomer pad protects floor/surface finish
  • Large diameter base support
  • 15° swivel off centerline
  • Stainless steel resists rust and corrosion
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number HVESSPM24B
Product Name High Value Series Socket Style w/Elastomer Pad - Stainless Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Pads - Stainless Steel or Stainless with Delrin® Pad - NSSP306 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 10-32 Threads, 0.750 in Base Diameter - HVTLE-10SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Original Series Stud Style w/Elastomer Pad - Extended Length - Stainless Steel - ESSP311S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Original Series Socket Style w/Elastomer Pad - Steel - EP300B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details