Sugatsune America, Inc. STAINLESS STEEL GLIDE - MKRS-70M14 MKRS-70M14

Description
Leveling glide with elastomer base prevents skidding Double structure of cover/bolt and base allows easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes slide base KD-555-28(P.667) at no charge
Description
Leveling glide with elastomer base prevents skidding Double structure of cover/bolt and base allows easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes slide base KD-555-28(P.667) at no charge
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel leveling glide with an elastomer base to prevent skidding, featuring a double cover/bolt and base structure for height adjustment without lifting the leg, and swiveling approximately 10° to compensate for uneven floors. Includes the slide base KD-555-28. Has M14x2 thread, 70 mm outer diameter, 64 mm base diameter, 51.5 mm height, 35 mm saddle width, 100 kg load capacity, and weighs 200 g. The body has a satin finish and the base is black elastomer. Only MKRS-50N3 in this series is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

Stainless steel leveling glide with an elastomer base to prevent skidding, featuring a double cover/bolt and base structure for height adjustment without lifting the leg, and swiveling approximately 10° to compensate for uneven floors. Includes the slide base KD-555-28. Has M14x2 thread, 70 mm outer diameter, 64 mm base diameter, 51.5 mm height, 35 mm saddle width, 100 kg load capacity, and weighs 200 g. The body has a satin finish and the base is black elastomer. Only MKRS-50N3 in this series is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL GLIDE - MKRS-70M14 - MKRS-70M14 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL GLIDE - MKRS-70M14
MKRS-70M14
STAINLESS STEEL GLIDE - MKRS-70M14 MKRS-70M14
Leveling glide with elastomer base prevents skidding Double structure of cover/bolt and base allows easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes slide base KD-555-28(P.667) at no charge

  • Leveling glide with elastomer base prevents skidding
  • Double structure of cover/bolt and base allows easy height adjustment without lifting the leg
  • Swivels approximately 10° to compensate for uneven floors
  • Includes slide base KD-555-28(P.667) at no charge
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number MKRS-70M14
Product Name STAINLESS STEEL GLIDE - MKRS-70M14
Type Leveling Foot
Unlock Full Specs
to access all available technical data

Similar Products

ADJUSTABLE GLIDE - MKP-50 - MKP-50 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 264.00 lbs (119.73 kg)
View Details
LEVELING GLIDE (PARTS SEPARABLE) - EA-30M8 - EA-30M8 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
ULTRA HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - SDY-TRSB-42-300 - SDY-TRSB-42-300 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
SS GLIDE - ADPS75-16-130 - ADPS75-16-130 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1233.00 lbs (559.18 kg)
View Details