Advanced Antivibration Components - AAC Hourglass Vibration Mount (Metric) V12Z09MMM403020

Description
FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.) FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)
Description
FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.) FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)

Suppliers

Company
Product
Description
Supplier Links
Hourglass Vibration Mount (Metric) - V12Z09MMM403020 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Hourglass Vibration Mount (Metric)
V12Z09MMM403020
Hourglass Vibration Mount (Metric) V12Z09MMM403020
FASTENERS: Steel, Zinc Plated. ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.) FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)

FASTENERS: Steel, Zinc Plated.

ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound.

FOR COMPRESSION LOADS UP TO: 3 to 102 kgf (6.61 to 225 lb.)

FOR SHEAR LOADS OF: 0.8 to 8.2 kgf (1.76 to 18.1 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z09MMM403020
Product Name Hourglass Vibration Mount (Metric)
Application Vibration Isolation
Type Hourglass Mount
Features Threaded Stud
Load Capacity 136.71 lbs (62.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP310S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Neoprene/Elastomeric Floor Mounted Seismic Isolator - TTB-Restrained-Double-Deflection-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Neoprene/Elastomeric Floor Mounted Seismic Isolator
View Details