MATERIAL: Base & Stud – Steel, Zinc Plated
Isolator Fig. 1 – Natural Rubber / Styrene-Butadiene
Fig. 2 – Nitrile Rubber Compound
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V12Z06MB1307007 |
| Product Name | Rectangular Vibration Mounts |
| Application | Vibration Isolation |
| Type | Compression Mount |
| Features | Anchoring Holes |
| Load Capacity | 1461.91 lbs (663.00 kg) |