Sugatsune America, Inc. SELF ADJUSTING LEVELING GLIDE - SAJ30-10M8 SAJ30-10M8

Description
Self height adjustment feature up to 3 mm (1/8") & 6 mm (15/64") Gel inside of the glide allows for gentle adjustment to uneven surfaces Automatically adjusts each time the table is moved Ideal for tables which are frequently moved. (e.g. Restaurants, Cafeteria, shop etc.)
Description
Self height adjustment feature up to 3 mm (1/8") & 6 mm (15/64") Gel inside of the glide allows for gentle adjustment to uneven surfaces Automatically adjusts each time the table is moved Ideal for tables which are frequently moved. (e.g. Restaurants, Cafeteria, shop etc.)
Datasheet
Datasheet Summary
Powered by GS/AI

The SAJ30 series self-adjusting leveling glide automatically adjusts height up to 3 mm (1/8") and 6 mm (15/64") using internal gel to accommodate uneven surfaces, ideal for frequently moved tables. The SAJ30-10M8 variant is a 10 mm diameter model with an M8 x 1.25 threaded screw, a body made of polyethylene in black finish, and a load capacity of 15 to 30 kg for 6 pieces in use, or 12 to 24 kg for 4 pieces in use, weighing 25 grams. It adjusts automatically each time the table is moved.

Datasheet Summary
Powered by GS/AI

The SAJ30 series self-adjusting leveling glide automatically adjusts height up to 3 mm (1/8") and 6 mm (15/64") using internal gel to accommodate uneven surfaces, ideal for frequently moved tables. The SAJ30-10M8 variant is a 10 mm diameter model with an M8 x 1.25 threaded screw, a body made of polyethylene in black finish, and a load capacity of 15 to 30 kg for 6 pieces in use, or 12 to 24 kg for 4 pieces in use, weighing 25 grams. It adjusts automatically each time the table is moved.

Suppliers

Company
Product
Description
Supplier Links
SELF ADJUSTING LEVELING GLIDE - SAJ30-10M8 - SAJ30-10M8 - Sugatsune America, Inc.
Carson, CA, United States
SELF ADJUSTING LEVELING GLIDE - SAJ30-10M8
SAJ30-10M8
SELF ADJUSTING LEVELING GLIDE - SAJ30-10M8 SAJ30-10M8
Self height adjustment feature up to 3 mm (1/8") & 6 mm (15/64") Gel inside of the glide allows for gentle adjustment to uneven surfaces Automatically adjusts each time the table is moved Ideal for tables which are frequently moved. (e.g. Restaurants, Cafeteria, shop etc.)

  • Self height adjustment feature up to 3 mm (1/8") & 6 mm (15/64")
  • Gel inside of the glide allows for gentle adjustment to uneven surfaces
  • Automatically adjusts each time the table is moved
  • Ideal for tables which are frequently moved. (e.g. Restaurants, Cafeteria, shop etc.)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number SAJ30-10M8
Product Name SELF ADJUSTING LEVELING GLIDE - SAJ30-10M8
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL LEVELING GLIDE, USE WITH SDY-L BASE - SDY-MS-42-250 - SDY-MS-42-250 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
STAINLESS STEEL LEG LEVELER - MKPLS-50/12/80 - MKPLS-50/12/80 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
LEVELING GLIDE - TG-20GP-BL - TG-20GP-BL - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details