Advanced Antivibration Components - AAC Rectangular Vibration Mount (Metric) V12Z06MA1157010

Description
BASE & STUD: Steel, Zinc Plated ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene Fig. 2 – Nitrile Rubber Compound FOR LOADS UP TO: 1632 kgf (3598 lb.)
Description
BASE & STUD: Steel, Zinc Plated ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene Fig. 2 – Nitrile Rubber Compound FOR LOADS UP TO: 1632 kgf (3598 lb.)

Suppliers

Company
Product
Description
Supplier Links
Rectangular Vibration Mount (Metric) - V12Z06MA1157010 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rectangular Vibration Mount (Metric)
V12Z06MA1157010
Rectangular Vibration Mount (Metric) V12Z06MA1157010
BASE & STUD: Steel, Zinc Plated ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene Fig. 2 – Nitrile Rubber Compound FOR LOADS UP TO: 1632 kgf (3598 lb.)

BASE & STUD: Steel, Zinc Plated

ISOLATOR: Fig. 1 – Natural Rubber / Styrene-Butadiene

Fig. 2 – Nitrile Rubber Compound

FOR LOADS UP TO: 1632 kgf (3598 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z06MA1157010
Product Name Rectangular Vibration Mount (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 2136.64 lbs (969.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
Plastic Leveling Feet - LVA125, LVE125 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Threaded Stud
View Details
NonBuren Anti-Vibration Mount -  - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount (optional feature)
Features Anchoring Holes (optional feature); Threaded Stud (optional feature)
View Details