Sugatsune America, Inc. STAINLESS STEEL LEG LEVELER - MKPLS-50/12/80 MKPLS-50/12/80

Description
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors 304 stainless steel construction is ideal for humid environments or application where corrosion is an issue
Description
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors 304 stainless steel construction is ideal for humid environments or application where corrosion is an issue
Datasheet
Datasheet Summary
Powered by GS/AI

MKPLS-50/12/80 is a stainless steel long-stem leveling glide with a 304 stainless steel body and plain base, designed for easy height adjustment without lifting the leg and swiveling approximately 10° to compensate for uneven floors. It has an M12x1.75 thread, 50 mm diameter, 97 mm height, and a load capacity of 340 kg (748 lbs). The part weighs 150 g and is sold in boxes of 20 or cartons of 160.

Datasheet Summary
Powered by GS/AI

MKPLS-50/12/80 is a stainless steel long-stem leveling glide with a 304 stainless steel body and plain base, designed for easy height adjustment without lifting the leg and swiveling approximately 10° to compensate for uneven floors. It has an M12x1.75 thread, 50 mm diameter, 97 mm height, and a load capacity of 340 kg (748 lbs). The part weighs 150 g and is sold in boxes of 20 or cartons of 160.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL LEG LEVELER - MKPLS-50/12/80 - MKPLS-50/12/80 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL LEG LEVELER - MKPLS-50/12/80
MKPLS-50/12/80
STAINLESS STEEL LEG LEVELER - MKPLS-50/12/80 MKPLS-50/12/80
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors 304 stainless steel construction is ideal for humid environments or application where corrosion is an issue

  • Double structure of cover/bolt and base allow easy height adjustment without lifting the leg
  • Swivels approximately 10° to compensate for uneven floors
  • 304 stainless steel construction is ideal for humid environments or application where corrosion is an issue
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number MKPLS-50/12/80
Product Name STAINLESS STEEL LEG LEVELER - MKPLS-50/12/80
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - SDY-MS-30-150 - SDY-MS-30-150 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
GLIDE - TG-30 - TG-30 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 330.00 lbs (149.66 kg)
View Details
STAINLESS STEEL GLIDES - MKPS-60M12 - MKPS-60M12 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 881.00 lbs (399.55 kg)
View Details
SS GLIDE - ADPS55-12-100 - ADPS55-12-100 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 660.00 lbs (299.32 kg)
View Details