Sugatsune America, Inc. STAINLESS STEEL GLIDE - MKRS-40M10 MKRS-40M10

Description
Leveling glide with elastomer base prevents skidding Double structure of cover/bolt and base allows easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes slide base KD-555-28(P.667) at no charge
Description
Leveling glide with elastomer base prevents skidding Double structure of cover/bolt and base allows easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes slide base KD-555-28(P.667) at no charge
Datasheet
Datasheet Summary
Powered by GS/AI

The MKRS-40M10 is a stainless steel leveling glide with an elastomer base to prevent skidding, featuring a double-structure cover and base for height adjustment without lifting the leg and a 10° swivel to accommodate uneven floors. It has a 304 stainless steel body with a satin finish and a black elastomer base. The part has a mounting thread of M10, a diameter of 40 mm (1-37/64 in), a height of 37.0 mm (1-29/64 in), and a load capacity of 80 kg (176 lbs). It weighs 70 g and is packed 80 pieces per box and 320 per carton.

Datasheet Summary
Powered by GS/AI

The MKRS-40M10 is a stainless steel leveling glide with an elastomer base to prevent skidding, featuring a double-structure cover and base for height adjustment without lifting the leg and a 10° swivel to accommodate uneven floors. It has a 304 stainless steel body with a satin finish and a black elastomer base. The part has a mounting thread of M10, a diameter of 40 mm (1-37/64 in), a height of 37.0 mm (1-29/64 in), and a load capacity of 80 kg (176 lbs). It weighs 70 g and is packed 80 pieces per box and 320 per carton.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL GLIDE - MKRS-40M10 - MKRS-40M10 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL GLIDE - MKRS-40M10
MKRS-40M10
STAINLESS STEEL GLIDE - MKRS-40M10 MKRS-40M10
Leveling glide with elastomer base prevents skidding Double structure of cover/bolt and base allows easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors Includes slide base KD-555-28(P.667) at no charge

  • Leveling glide with elastomer base prevents skidding
  • Double structure of cover/bolt and base allows easy height adjustment without lifting the leg
  • Swivels approximately 10° to compensate for uneven floors
  • Includes slide base KD-555-28(P.667) at no charge
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number MKRS-40M10
Product Name STAINLESS STEEL GLIDE - MKRS-40M10
Type Leveling Foot
Unlock Full Specs
to access all available technical data

Similar Products

SUPER HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - ADHS-85-24-200K - ADHS-85-24-200K - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel
View Details
SS GLIDE - ADPS75-16-180 - ADPS75-16-180 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1233.00 lbs (559.18 kg)
View Details
ADJUSTABLE GLIDE - MKR-50 - MKR-50 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 132.00 lbs (59.86 kg)
View Details
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT, NON-MARRING - SDY-MASR-24-150 - SDY-MASR-24-150 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details