Sugatsune America, Inc. STAINLESS STEEL GLIDE - MKPS-40N3 MKPS-40N3

Description
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors 304 stainless steel construction is ideal for humid environments or application where corrosion is an issue
Description
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors 304 stainless steel construction is ideal for humid environments or application where corrosion is an issue
Datasheet
Datasheet Summary
Powered by GS/AI

MKPS-40N3 is a stainless steel leveling glide with 304 stainless steel construction for use in humid or corrosive environments. It features a double structure of cover/bolt and base for height adjustment without lifting the leg, and swivels approximately 10° to accommodate uneven floors. The part has a thread size of W3/8-16, a diameter of 40 mm (1-37/64"), a height of 37.0 mm (1-29/64"), and a load capacity of 320 kg (704 lbs). It weighs 70 g and is packaged in boxes of 40 pieces per carton of 320.

Datasheet Summary
Powered by GS/AI

MKPS-40N3 is a stainless steel leveling glide with 304 stainless steel construction for use in humid or corrosive environments. It features a double structure of cover/bolt and base for height adjustment without lifting the leg, and swivels approximately 10° to accommodate uneven floors. The part has a thread size of W3/8-16, a diameter of 40 mm (1-37/64"), a height of 37.0 mm (1-29/64"), and a load capacity of 320 kg (704 lbs). It weighs 70 g and is packaged in boxes of 40 pieces per carton of 320.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL GLIDE - MKPS-40N3 - MKPS-40N3 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL GLIDE - MKPS-40N3
MKPS-40N3
STAINLESS STEEL GLIDE - MKPS-40N3 MKPS-40N3
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Swivels approximately 10° to compensate for uneven floors 304 stainless steel construction is ideal for humid environments or application where corrosion is an issue

  • Double structure of cover/bolt and base allow easy height adjustment without lifting the leg
  • Swivels approximately 10° to compensate for uneven floors
  • 304 stainless steel construction is ideal for humid environments or application where corrosion is an issue
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number MKPS-40N3
Product Name STAINLESS STEEL GLIDE - MKPS-40N3
Type Leveling Foot
Unlock Full Specs
to access all available technical data

Similar Products

LEVELING GLIDE - MKRL-40-12-55B6 - MKRL-40-12-55B6 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
View Details
ADJUSTABLE GLIDE - MKP-40 - MKP-40 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 352.00 lbs (159.64 kg)
View Details
SS GLIDE - ADPS75-16-180 - ADPS75-16-180 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1233.00 lbs (559.18 kg)
View Details
SS GLIDE - ADPS75-20-180 - ADPS75-20-180 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1938.00 lbs (878.91 kg)
View Details