MN-50 -- SS GLIDE - MN-50
Sugatsune America, Inc.
SS GLIDE - MN-50
MN-50
Description
Easy installation with phillips screw driver
Swivels approximately 8° to compensate for uneven floors
Non-marring base
Include glide base
Description
Easy installation with phillips screw driver
Swivels approximately 8° to compensate for uneven floors
Non-marring base
Include glide base
Email Supplier
Datasheet
Suppliers
Easy installation with phillips screw driver
Swivels approximately 8° to compensate for uneven floors
Non-marring base
Include glide base
- Easy installation with phillips screw driver
- Swivels approximately 8° to compensate for uneven floors
- Non-marring base
- Include glide base
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
MN-50 |
|
Product Name
|
SS GLIDE - MN-50 |
|
Type
|
Leveling Foot
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Leveling Foot
Features
Threaded Stud
Load Capacity
330.00 lbs (149.66 kg)
View Details
Application
Leveling
Type
Leveling Foot
Features
Threaded Stud
View Details
Application
Leveling
Type
Leveling Foot
Load Capacity
8800.00 lbs (3990.93 kg)
View Details